Vishay Precision Group TVS Diodes 5KP13A-E3/54

Description
21.5V Clamp 233A Ipp Tvs Diode Through Hole P600
Request a Quote Datasheet
Description
21.5V Clamp 233A Ipp Tvs Diode Through Hole P600
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 5KP13A-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
21.5V Clamp 233A Ipp Tvs Diode Through Hole P600

21.5V Clamp 233A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS Diodes - 5KP13A-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
21.5V Clamp 233A Ipp Tvs Diode Through Hole P600

21.5V Clamp 233A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS - TVS - Diodes - 5KP13A-E3/54 - 856754-5KP13A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 5KP13A-E3/54
856754-5KP13A-E3/54
TVS - TVS - Diodes - 5KP13A-E3/54 856754-5KP13A-E3/54
Manufacturer: Vishay Win Source Part Number: 856754-5KP13A-E3/54 Series: TransZorb® Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: 5KP13 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 5KP13A-E3/54GIDKRINA CTIVE, 5KP13A-E3/54GICT, 5KP13A-E3/54GITR, 5KP13A-E3/54-ND, 5KP13A-E3/54GIDKR, 5KP13A-E3/54GIDKR-ND

Manufacturer: Vishay
Win Source Part Number: 856754-5KP13A-E3/54
Series: TransZorb®
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: 5KP13
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 5KP13A-E3/54GIDKRINACTIVE, 5KP13A-E3/54GICT, 5KP13A-E3/54GITR, 5KP13A-E3/54-ND, 5KP13A-E3/54GIDKR, 5KP13A-E3/54GIDKR-ND

Buy Now Datasheet
13V TVS Protection Diode - 144-5KP13A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13V TVS Protection Diode
144-5KP13A-E3/54
13V TVS Protection Diode 144-5KP13A-E3/54
5kW Unidirectional TVS Diode, 13V, P600 Product overview: 5KP13A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 13V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 13V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP13A-E3/54 can be used for catalog matching and distributor lookup.

5kW Unidirectional TVS Diode, 13V, P600 Product overview: 5KP13A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 13V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 13V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP13A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5KP13A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5KP13A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5KP13A-E3/54
TVS DIODE 13VWM 21.5VC P600

TVS DIODE 13VWM 21.5VC P600

Supplier's Site
Tvs Diode, Aec-Q101, 5Kw, 13V, Unidir; Product Range Vishay - 60AC4304 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, 5Kw, 13V, Unidir; Product Range Vishay
60AC4304
Tvs Diode, Aec-Q101, 5Kw, 13V, Unidir; Product Range Vishay 60AC4304
TVS DIODE, AEC-Q101, 5KW, 13V, UNIDIR; Product Range:TRANSZORB Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:13V; Clamping Voltage Vc Max:21.5V; Diode Case Style:P600; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, AEC-Q101, 5KW, 13V, UNIDIR; Product Range:TRANSZORB Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:13V; Clamping Voltage Vc Max:21.5V; Diode Case Style:P600; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 5KP13A-E3/54GITR-ND 856754-5KP13A-E3/54 144-5KP13A-E3/54 5KP13A-E3/54 60AC4304
Product Name TVS Diodes TVS - TVS - Diodes - 5KP13A-E3/54 13V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Aec-Q101, 5Kw, 13V, Unidir; Product Range Vishay
Configuration Single Single
Package P600, Axial Tape and Reel P600 P600
Peak Pulse Power 5000 watts 5000 watts 5000 watts
VC 21.5 volts 21.5 volts 21.5 volts
VBR 14.4 volts 14.4 volts
Unlock Full Specs
to access all available technical data