Vishay Precision Group 120V TVS Protection Diode 5KP120A-E3/54

Description
TVS Diode 5kW, 120V, Unidirectional, P600 Product overview: 5KP120A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 120V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 120V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP120A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode 5kW, 120V, Unidirectional, P600 Product overview: 5KP120A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 120V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 120V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP120A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120V TVS Protection Diode - 144-5KP120A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120V TVS Protection Diode
144-5KP120A-E3/54
120V TVS Protection Diode 144-5KP120A-E3/54
TVS Diode 5kW, 120V, Unidirectional, P600 Product overview: 5KP120A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 120V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 120V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP120A-E3/54 can be used for catalog matching and distributor lookup.

TVS Diode 5kW, 120V, Unidirectional, P600 Product overview: 5KP120A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 120V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 120V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP120A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 5KP120A-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
193V Clamp 25.9A Ipp Tvs Diode Through Hole P600

193V Clamp 25.9A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS Diodes - 5KP120A-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
193V Clamp 25.9A Ipp Tvs Diode Through Hole P600

193V Clamp 25.9A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS - TVS - Diodes - 5KP120A-E3/54 - 856751-5KP120A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 5KP120A-E3/54
856751-5KP120A-E3/54
TVS - TVS - Diodes - 5KP120A-E3/54 856751-5KP120A-E3/54
Manufacturer: Vishay Win Source Part Number: 856751-5KP120A-E3/54 Series: TransZorb® Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: 5KP120 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 5KP120A-E3/54-ND, 5KP120A-E3/54GITR, 5KP120AE354, 5KP120A-E3/54GICT

Manufacturer: Vishay
Win Source Part Number: 856751-5KP120A-E3/54
Series: TransZorb®
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: 5KP120
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 5KP120A-E3/54-ND, 5KP120A-E3/54GITR, 5KP120AE354, 5KP120A-E3/54GICT

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5KP120A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5KP120A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5KP120A-E3/54
TVS DIODE 120VWM 193VC P600

TVS DIODE 120VWM 193VC P600

Supplier's Site
Transient Suppressor Diode,single,unidirectional,120V V(Rwm),axial-9.1 Vishay - 78K3981 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,unidirectional,120V V(Rwm),axial-9.1 Vishay
78K3981
Transient Suppressor Diode,single,unidirectional,120V V(Rwm),axial-9.1 Vishay 78K3981
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE CTIONAL,120V V(RWM),Axial-9.1

TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRECTIONAL,120V V(RWM),Axial-9.1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 144-5KP120A-E3/54 5KP120A-E3/54GITR-ND 856751-5KP120A-E3/54 5KP120A-E3/54 78K3981
Product Name 120V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - 5KP120A-E3/54 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Transient Suppressor Diode,single,unidirectional,120V V(Rwm),axial-9.1 Vishay
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel P600, Axial P600
Peak Pulse Power 5000 watts 5000 watts 5000 watts
Unlock Full Specs
to access all available technical data