TVS DIODE 33VWM 53.3VC DO214AB
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 3757-5KMC33AS-AU_R1_000A1TR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-214AB, SMC |
| Peak Pulse Power | 5000 watts |
| VC | 53.3 volts |