21.5V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
21.5V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
21.5V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Trans Voltage Suppressor Diode, 5000W, 13V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMCJ, 2 PIN Product overview: 5KASMC13AHM3_A/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000W, 13V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5000W, 13V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KASMC13AHM3_A/H
Manufacturer: Vishay
Win Source Part Number: 1006347-5KASMC13AHM3
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 185°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 13V
Minimum Breakdown Voltage: 14.4V
Max Clamping Voltage: 21.5V
Power Dissipation - Pd: 5000W (5kW)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
TVS DIODE 13VWM 21.5VC DO214AB
TVS Diodes / ESD Suppressors 5KW,13V 5%,SMC_HT AEC-Q101 Qualified
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5KASMC13AHM3_A/HGITR-ND | 144-5KASMC13AHM3_A/H | 1006347-5KASMC13AHM3_A/H | 5KASMC13AHM3_A/H | 5KASMC13AHM3_A/H |
| Product Name | TVS Diodes | 5000W 13V TVS Protection Diode | TVS - TVS - Diodes - 5KASMC13AHM3_A/H | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | |||
| Package | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB (SMCJ) | DO-214AB-2 (SMC) | |
| Peak Pulse Power | 5000 watts | 5000 watts | |||
| VC | 21.5 volts | 21.5 volts | 21.5 volts |