The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
177V Clamp 28.8A Ipp Tvs Diode Through Hole P600
177V Clamp 28.8A Ipp Tvs Diode Through Hole P600
TVS P600 110V 5000W BIDIR
TVS DIODE, 5KW, 110V, P600, FULL REEL; Product Range:-; TVS Polarity:Bidirection
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5KP110CA | 5KP110CALFTR-ND | 5KP110CA | 18H3403 |
| Product Name | 5000W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 5Kw, 110V, P600, Full Reel; Product Range Littelfuse |
| VR | 110 volts | |||
| VBR | 122 to 135 volts | 122 volts | 122 volts | 122 volts |
| PD | 5.00E6 milliwatts | |||
| Configuration | Single | |||
| Package | P600, Axial | P600 | P600 |