Microchip Technology, Inc. Discrete Semiconductor Products Diodes Rectifiers Single Diodes 5819SMJE3/TR13

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Technology: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 1 A Speed: Fast Recovery =< 500ns, > 200mA (Io)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Technology: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 1 A Speed: Fast Recovery =< 500ns, > 200mA (Io)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products Diodes Rectifiers Single Diodes -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Technology: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 1 A Speed: Fast Recovery =< 500ns, > 200mA (Io)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Technology: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 1 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)

Buy Now Datasheet
Single Diodes - 150-5819SMJE3/TR13DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1A Surface Mount DO-214AA

Diode Schottky 40V 1A Surface Mount DO-214AA

Buy Now
Single Diodes - 150-5819SMJE3/TR13CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1A Surface Mount DO-214AA

Diode Schottky 40V 1A Surface Mount DO-214AA

Buy Now
Single Diodes - 150-5819SMJE3/TR13TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1A Surface Mount DO-214AA

Diode Schottky 40V 1A Surface Mount DO-214AA

Buy Now
Schottky 40V 1A Diode and Rectifier - 280-5819SMJE3/TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 1A Diode and Rectifier
280-5819SMJE3/TR13
Schottky 40V 1A Diode and Rectifier 280-5819SMJE3/TR13
DIODE SCHOTTKY 40V 1A DO214AA Product overview: 5819SMJE3/TR13 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-5819SMJE3/TR13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 1A DO214AA Product overview: 5819SMJE3/TR13 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-5819SMJE3/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 5819SMJE3/TR13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
5819SMJE3/TR13
Discrete Semiconductor Products - Diodes - Rectifiers 5819SMJE3/TR13
DIODE SCHOTTKY 40V 1A DO214AA

DIODE SCHOTTKY 40V 1A DO214AA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Rectifiers
Product Number 150-5819SMJE3/TR13DKR-ND 280-5819SMJE3/TR13 5819SMJE3/TR13
Product Name Discrete Semiconductor Products Diodes Rectifiers Single Diodes Single Diodes Schottky 40V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
VF 0.5500 volts 0.5500 volts
Unlock Full Specs
to access all available technical data