193V Clamp 25.9A Ipp Tvs Diode Through Hole P600
5KW,120V 5%,UNIDIR,AXIAL TVS
TVS DIODE 120VWM 193VC P600
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5KP120A-E3/51-ND | 78K3980 | 5KP120A-E3/51 |
| Product Name | TVS Diodes | 5Kw,120V 5%,unidir,axial Tvs Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | P600, Axial | P600 | |
| Peak Pulse Power | 5000 watts | 5000 watts | |
| VC | 193 volts | 193 volts |