TVS DIODE 12VWM 19.9VC P600
19.9V Clamp 256.3A Ipp Tvs Diode Through Hole P600
5KP, P600, 12V, 19.9V, BOX
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-5KP12CA/BCT-ND | 5KP12CA/B |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | P600, Axial | P600 |
| Peak Pulse Power | 5000 watts | 5000 watts |
| VC | 19.9 volts | 19.9 volts |