71.6V Clamp 8.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
71.6V Clamp 8.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
71.6V Clamp 8.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Trans Voltage Suppressor Diode, 600W, 45V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AA, SMBJ, 2 PIN Product overview: SMBJ45CD-M3/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 45V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 45V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ45CD-M3/H can be used for catalog matching and distributor lookup.
Win Source Part Number: 1296063-SMBJ45CD-M3/
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 750
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 45V
Voltage - Breakdown (Min): 50.8V
Voltage - Clamping (Max) @ Ipp: 71.6V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 8.4A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMBJ45CD-M3/HGITR,SM
Base Product Number: SMBJ45
TVS Diodes / ESD Suppressors 45V 600W Bidir TransZorb 3.5% Tol
TVS DIODE 45VWM 71.6VC DO214AA
TVS DIODE, 600W, 45V, BIDIR, DO-214AA; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Bidirection
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ45CD-M3/HGIDKR-ND | 144-SMBJ45CD-M3/H | 1296063-SMBJ45CD-M3/H | SMBJ45CD-M3/H | SMBJ45CD-M3/H | 14AC5145 |
| Product Name | TVS Diodes | 600W 45V TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 600W, 45V, Bidir, Do-214Aa; Product Range Vishay |
| Configuration | Single | Single | ||||
| Package | SMB; DO-214AA, SMB | DO-214AA, SMB | DO-214AA-2 (SMB) | SMB; DO-214AA (SMBJ) | DO-214AA | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |||
| VC | 71.6 volts | 71.6 volts | 71.6 volts | 71.6 volts | ||
| VBR | 50.8 volts | 50.8 volts | 50.8 volts |