Vishay Intertechnology, Inc. SMD 600W 45V TVS Protection Diode SMBJ45A-E3/52

Description
600W TVS Diode, Unidirectional, 45V, DO-214AA, SMD Product overview: SMBJ45A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 45V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 45V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ45A-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600W TVS Diode, Unidirectional, 45V, DO-214AA, SMD Product overview: SMBJ45A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 45V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 45V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ45A-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 600W 45V TVS Protection Diode
144-SMBJ45A-E3/52
SMD 600W 45V TVS Protection Diode 144-SMBJ45A-E3/52
600W TVS Diode, Unidirectional, 45V, DO-214AA, SMD Product overview: SMBJ45A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 45V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 45V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ45A-E3/52 can be used for catalog matching and distributor lookup.

600W TVS Diode, Unidirectional, 45V, DO-214AA, SMD Product overview: SMBJ45A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 45V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 45V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ45A-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMBJ45A-E3/52GICT-ND - DigiKey
Thief River Falls, MN, United States
72.7V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

72.7V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ45A-E3/52GITR-ND - DigiKey
Thief River Falls, MN, United States
72.7V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

72.7V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS - TVS - Diodes - SMBJ45A-E3/52 - 1097796-SMBJ45A-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMBJ45A-E3/52
1097796-SMBJ45A-E3/52
TVS - TVS - Diodes - SMBJ45A-E3/52 1097796-SMBJ45A-E3/52
Manufacturer: Vishay Win Source Part Number: 1097796-SMBJ45A-E3/5 2 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 45V Minimum Breakdown Voltage: 50V Max Clamping Voltage: 72.7V Peak Pulse Current(Ippm): 8.3A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 750

Manufacturer: Vishay
Win Source Part Number: 1097796-SMBJ45A-E3/52
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 45V
Minimum Breakdown Voltage: 50V
Max Clamping Voltage: 72.7V
Peak Pulse Current(Ippm): 8.3A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 750

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ45A-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ45A-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ45A-E3/52
TVS DIODE 45VWM 72.7VC DO214AA

TVS DIODE 45VWM 72.7VC DO214AA

Supplier's Site
TVS Diodes SMBJ45A-E3/52
TVS DIODE 45VWM 72.7VC DO214AA

TVS DIODE 45VWM 72.7VC DO214AA

Supplier's Site Datasheet
Tvs Diode, Unidir, 45V, Do-214Aa-2 Rohs Compliant Vishay - 57AJ0574 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 45V, Do-214Aa-2 Rohs Compliant Vishay
57AJ0574
Tvs Diode, Unidir, 45V, Do-214Aa-2 Rohs Compliant Vishay 57AJ0574
TVS DIODE, UNIDIR, 45V, DO-214AA-2 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 45V, DO-214AA-2 ROHS COMPLIANT: YES

Supplier's Site
8.3A 600W 72.7V 50V 45V DO-214AA(SMBJ) TVS ROHS - 17930-SMBJ45A-E3/52 - Utmel Electronic Limited
Hong Kong, China
8.3A 600W 72.7V 50V 45V DO-214AA(SMBJ) TVS ROHS
17930-SMBJ45A-E3/52
8.3A 600W 72.7V 50V 45V DO-214AA(SMBJ) TVS ROHS 17930-SMBJ45A-E3/52
8.3A 600W 72.7V 50V 45V DO-214AA(SMBJ) TVS ROHS

8.3A 600W 72.7V 50V 45V DO-214AA(SMBJ) TVS ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMBJ45A-E3/52 SMBJ45A-E3/52GICT-ND 1097796-SMBJ45A-E3/52 SMBJ45A-E3/52 SMBJ45A-E3/52 57AJ0574 17930-SMBJ45A-E3/52
Product Name SMD 600W 45V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - SMBJ45A-E3/52 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Tvs Diode, Unidir, 45V, Do-214Aa-2 Rohs Compliant Vishay 8.3A 600W 72.7V 50V 45V DO-214AA(SMBJ) TVS ROHS
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ) SMB; DO-214AA (SMBJ) SMB; DO-214AA, SMB
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data