Vishay Precision Group SMD 600W 43V TVS Protection Diode SMBJ43CA-E3/52

Description
600W Bidirectional TVS Diode, 43V, DO-214AA, SMD Product overview: SMBJ43CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 43V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 43V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ43CA-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600W Bidirectional TVS Diode, 43V, DO-214AA, SMD Product overview: SMBJ43CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 43V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 43V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ43CA-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 600W 43V TVS Protection Diode
144-SMBJ43CA-E3/52
SMD 600W 43V TVS Protection Diode 144-SMBJ43CA-E3/52
600W Bidirectional TVS Diode, 43V, DO-214AA, SMD Product overview: SMBJ43CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 43V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 43V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ43CA-E3/52 can be used for catalog matching and distributor lookup.

600W Bidirectional TVS Diode, 43V, DO-214AA, SMD Product overview: SMBJ43CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 43V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 43V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ43CA-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMBJ43CA-E3/52GIDKR-ND - DigiKey
Thief River Falls, MN, United States
69.4V Clamp 8.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

69.4V Clamp 8.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ43CA-E3/52GICT-ND - DigiKey
Thief River Falls, MN, United States
69.4V Clamp 8.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

69.4V Clamp 8.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ43CA-E3/52GITR-ND - DigiKey
Thief River Falls, MN, United States
69.4V Clamp 8.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

69.4V Clamp 8.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Tvs Diode, 600W, 43V, Do-214Aa, Full Reel; Product Range Vishay - 77K4799 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 43V, Do-214Aa, Full Reel; Product Range Vishay
77K4799
Tvs Diode, 600W, 43V, Do-214Aa, Full Reel; Product Range Vishay 77K4799
TVS DIODE, 600W, 43V, DO-214AA, FULL REEL; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:43V; Clamping Voltage Max:69.4V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:-RoHS Compliant: Yes

TVS DIODE, 600W, 43V, DO-214AA, FULL REEL; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:43V; Clamping Voltage Max:69.4V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 600W, 43V, Bidir, Do-214Aa Rohs Compliant Vishay - 64AH8598 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 43V, Bidir, Do-214Aa Rohs Compliant Vishay
64AH8598
Tvs Diode, 600W, 43V, Bidir, Do-214Aa Rohs Compliant Vishay 64AH8598
TVS DIODE, 600W, 43V, BIDIR, DO-214AA ROHS COMPLIANT: YES

TVS DIODE, 600W, 43V, BIDIR, DO-214AA ROHS COMPLIANT: YES

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ43CA-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ43CA-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ43CA-E3/52
TVS DIODE 43VWM 69.4VC DO214AA

TVS DIODE 43VWM 69.4VC DO214AA

Supplier's Site
TVS Diodes SMBJ43CA-E3/52
TVS DIODE 43VWM 69.4VC DO214AA

TVS DIODE 43VWM 69.4VC DO214AA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMBJ43CA-E3/52 SMBJ43CA-E3/52GIDKR-ND 77K4799 64AH8598 SMBJ43CA-E3/52 SMBJ43CA-E3/52
Product Name SMD 600W 43V TVS Protection Diode TVS Diodes Tvs Diode, 600W, 43V, Do-214Aa, Full Reel; Product Range Vishay Tvs Diode, 600W, 43V, Bidir, Do-214Aa Rohs Compliant Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel SMB; DO-214AA, SMB SMB; DO-214AA (SMB) SMB; DO-214AA (SMBJ) SMB; DO-214AA, SMB
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data