Yageo USA TVS Diodes SMBJ440CA/TR7

Description
TVS DIODE 440VWM 713VC DO214AA
Request a Quote Datasheet
Description
TVS DIODE 440VWM 713VC DO214AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 13-SMBJ440CA/TR7CT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 440VWM 713VC DO214AA

TVS DIODE 440VWM 713VC DO214AA

Buy Now Datasheet
TVS Diodes - 13-SMBJ440CA/TR7TR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 440VWM 713VC DO214AA

TVS DIODE 440VWM 713VC DO214AA

Buy Now Datasheet
TVS Diodes - 13-SMBJ440CA/TR7DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 440VWM 713VC DO214AA

TVS DIODE 440VWM 713VC DO214AA

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ440CA/TR7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ440CA/TR7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ440CA/TR7
SMBJ DO214AA, BIDIRECTIONAL 440V

SMBJ DO214AA, BIDIRECTIONAL 440V

Supplier's Site
Tvs Diode, 600W, 440V, Bidir, Do-214Aa; Product Range Yageo - 29AH1407 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 440V, Bidir, Do-214Aa; Product Range Yageo
29AH1407
Tvs Diode, 600W, 440V, Bidir, Do-214Aa; Product Range Yageo 29AH1407
TVS DIODE, 600W, 440V, BIDIR, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:440V; Clamping Voltage Vc Max:713V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 600W, 440V, BIDIR, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:440V; Clamping Voltage Vc Max:713V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 13-SMBJ440CA/TR7CT-ND SMBJ440CA/TR7 29AH1407
Product Name TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 600W, 440V, Bidir, Do-214Aa; Product Range Yageo
Configuration Single
Package SMB; DO-214AA, SMB SMB; DO-214AA (SMB) DO-214AA
Peak Pulse Power 600 watts 600 watts
VC 713 volts 713 volts 713 volts
VBR 492 volts 492 volts
Unlock Full Specs
to access all available technical data