72.7V Clamp 8.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
72.7V Clamp 8.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
72.7V Clamp 8.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
DIODE, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Unidirectio
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMBJ45ABDKR-ND | 67R0182 |
| Product Name | TVS Diodes | Diode, Full Reel; Product Range Bourns |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | |
| VC | 72.7 volts |