The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 12V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1097795-SMBJ440A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 440V
Minimum Breakdown Voltage: 492V
Max Clamping Voltage: 713V
Peak Pulse Current(Ippm): 900mA
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient
713V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
713V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
713V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE, UNIDIR, 440V, DO-214AA ROHS COMPLIANT: YES
TVS DIODE 440VWM 713VC DO214AA
| Littelfuse, Inc. | Win Source Electronics | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ440A | 1097795-SMBJ440A | SMBJ440ALFTR-ND | 552294 | 29AK7800 | SMBJ440A |
| Product Name | 600W Surface Mount TVS Diode | TVS - TVS - Diodes - SMBJ440A | TVS Diodes | TVS Diodes | Tvs Diode, Unidir, 440V, Do-214Aa Rohs Compliant Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VC | 713 volts | 713 volts | 713 volts | 713 volts | ||
| VBR | 492 to 543 volts | 492 volts | 492 volts | 492 volts | ||
| Package | SMB; DO-214AA (SMBJ) | SMB; DO-214AA, SMB | DO-201; DO-201 | SMB; DO-214AA (SMBJ) | ||
| VWM | 440 volts |