713V Clamp 900mA Ipp Tvs Diode Surface Mount SMB (DO-214AA)
713V Clamp 900mA Ipp Tvs Diode Surface Mount SMB (DO-214AA)
713V Clamp 900mA Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE, 600W, 440V, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirection
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ440CABBCT-ND | 53Y0031 |
| Product Name | TVS Diodes | Tvs Diode, 600W, 440V, Do-214Aa; Product Range Bourns |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) |
| Peak Pulse Power | 600 watts | |
| VC | 713 volts | |
| VBR | 492 volts | 492 volts |