The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 12V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)
69.4V Clamp 8.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
69.4V Clamp 8.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
69.4V Clamp 8.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Diode TVS Bi-Directional 43V 600W SMB
Diode TVS Bi-Directional 43V 600W SMB
Diode TVS Bi-Directional 43V 600W SMB
TVS DIODE 43VWM 69.4VC DO214AA
8.7A 600W 69.4V 47.8V 43V SMB(DO-214AA) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE, 600W, 43V, DO-214AA; Breakdown Voltage Range:47.8V to 52.8V; Breakdown Voltage Vbr:52.8V; Clamping Voltage Vc Max:69.4V; Diode Case Style:DO-214AA; Diode Type:Bidirectional TVS; Filter Terminals:Surface Mount RoHS Compliant: Yes
TVS DIODE, 600W, 43V, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirection
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ43CA | SMBJ43CALFTR-ND | 7645635P | 7645635 | SMBJ43CA | SMBJ43CA | 06R1935 | 17H2401 |
| Product Name | 600W Surface Mount TVS Diode | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Tvs Diode, 600W, 43V, Do-214Aa; Breakdown Voltage Range Littelfuse | Tvs Diode, 600W, 43V, Do-214Aa; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| VC | 69.4 volts | 69.4 volts | 69.4 volts | 69.4 volts | 69.4 volts | 69.4 volts | ||
| VBR | 47.8 to 52.8 volts | 47.8 volts | 47.8 volts | 47.8 volts | 47.8 to 52.8 volts | 47.8 to ? volts | ||
| Configuration | Single | Single | Single | |||||
| Package | SMB; DO-214AA, SMB | DO-214 | Do-214aa (smb) | SMB; DO-214AA, SMB | SMB | DO-214AA | SMB; DO-214AA (SMB) |