TVS DIODE 440VWM 713VC DO214AA
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 353-SMBJ440CA-TPTR-ND | SMBJ440CA-TP |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | |
| VC | 713 volts |