Microchip Technology, Inc. Discrete Semiconductor Products - Diodes - Zener - Single SMBJ4740A/TR13

Description
Win Source Part Number: 1281001-SMBJ4740A/TR 13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 2 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 10 µA @ 7.6 V Voltage - Zener (Nom) (Vz): 10 V Impedance (Max) (Zzt): 7 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: SMBJ (DO-214AA) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microchip Technology Base Product Number: SMBJ4740 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1281001-SMBJ4740A/TR 13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 2 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 10 µA @ 7.6 V Voltage - Zener (Nom) (Vz): 10 V Impedance (Max) (Zzt): 7 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: SMBJ (DO-214AA) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microchip Technology Base Product Number: SMBJ4740 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1281001-SMBJ4740A/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1281001-SMBJ4740A/TR13
Discrete Semiconductor Products - Diodes - Zener - Single 1281001-SMBJ4740A/TR13
Win Source Part Number: 1281001-SMBJ4740A/TR 13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 2 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 10 µA @ 7.6 V Voltage - Zener (Nom) (Vz): 10 V Impedance (Max) (Zzt): 7 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: SMBJ (DO-214AA) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microchip Technology Base Product Number: SMBJ4740 RoHS Status: RoHS non-compliant

Win Source Part Number: 1281001-SMBJ4740A/TR13
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 2 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 10 µA @ 7.6 V
Voltage - Zener (Nom) (Vz): 10 V
Impedance (Max) (Zzt): 7 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: SMBJ (DO-214AA)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Base Product Number: SMBJ4740
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Single Zener Diodes - SMBJ4740A/TR13-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMBJ4740A/TR13-ND
Single Zener Diodes SMBJ4740A/TR13-ND
Zener Diode 10V 2W ±5% Surface Mount SMBJ (DO-214AA)

Zener Diode 10V 2W ±5% Surface Mount SMBJ (DO-214AA)

Buy Now Datasheet
10V 2W Zener Diode - 287-SMBJ4740A/TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V 2W Zener Diode
287-SMBJ4740A/TR13
10V 2W Zener Diode 287-SMBJ4740A/TR13
DIODE ZENER 10V 2W SMBJ Product overview: SMBJ4740A/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ4740A/TR13 can be used for catalog matching and distributor lookup.

DIODE ZENER 10V 2W SMBJ Product overview: SMBJ4740A/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ4740A/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener 2.0W, Vz = 10V, +/5% Smbj (Do-214Aa) Rohs Compliant Microchip - 34AJ6622 - Newark, An Avnet Company
Chicago, IL, United States
Zener 2.0W, Vz = 10V, +/5% Smbj (Do-214Aa) Rohs Compliant Microchip
34AJ6622
Zener 2.0W, Vz = 10V, +/5% Smbj (Do-214Aa) Rohs Compliant Microchip 34AJ6622
ZENER 2.0W, VZ = 10V, +/- 5% SMBJ (DO-214AA) ROHS COMPLIANT: YES

ZENER 2.0W, VZ = 10V, +/- 5% SMBJ (DO-214AA) ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - SMBJ4740A/TR13 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SMBJ4740A/TR13
Discrete Semiconductor Products - Diodes - Zener SMBJ4740A/TR13
DIODE ZENER 10V 2W SMBJ

DIODE ZENER 10V 2W SMBJ

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1281001-SMBJ4740A/TR13 SMBJ4740A/TR13-ND 287-SMBJ4740A/TR13 34AJ6622 SMBJ4740A/TR13
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes 10V 2W Zener Diode Zener 2.0W, Vz = 10V, +/5% Smbj (Do-214Aa) Rohs Compliant Microchip Discrete Semiconductor Products - Diodes - Zener
Package DO-214AA, SMB Tape & Reel (TR) SMBJ (DO-214AA); SMB
VZ 10 volts 10 volts
ZZT 7 ohms 7 ohms 7 ohms
IR 0.0100 mA 10 mA
Unlock Full Specs
to access all available technical data