The TVS Diode, part number 64AH8600, is a bidirectional transient voltage suppressor designed for surface mount applications. It features a maximum non-repetitive peak impulse power dissipation of 600W and a reverse stand-off voltage of 45V. The device is housed in a DO-214AA package, which is suitable for automated placement and has a low profile. This diode exhibits excellent clamping capability and a fast response time, typically less than 1.0 picosecond. It has a maximum clamping voltage of 72.7V and a breakdown voltage range of 50V to 61.1V. The diode is compliant with RoHS and is halogen-free, making it suitable for environmentally conscious designs. With a junction temperature range of -55°C to +150°C and a storage temperature range of -55°C to +150°C, this component is robust for various applications, particularly in switching mode power supplies (SMPS). The device also meets the UL 94V-0 flammability rating and is designed to withstand thermal and mechanical stresses.
72.7V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
72.7V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
72.7V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE, 600W, 45V, BIDIR, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirection
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ45CAFSDKR-ND | 64AH8600 |
| Product Name | TVS Diodes | Tvs Diode, 600W, 45V, Bidir, Do-214Aa; Product Range Taiwan Semiconductor |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | DO-214AA |
| Peak Pulse Power | 600 watts | |
| VC | 72.7 volts | 72.7 volts |
| VBR | 50 volts | 50 to ? volts |