Win Source Part Number: 1280456-SMBJ4736/TR1
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±10%
Power - Max: 2 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 10 µA @ 4 V
Voltage - Zener (Nom) (Vz): 6.8 V
Impedance (Max) (Zzt): 3.5 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: SMBJ (DO-214AA)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Base Product Number: SMBJ4736
RoHS Status: RoHS non-compliant
DIODE ZENER 6.8V 2W SMBJ Product overview: SMBJ4736/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ4736/TR13 can be used for catalog matching and distributor lookup.
Zener Diode 6.8V 2W ±10% Surface Mount SMBJ (DO-214AA)
DIODE ZENER 6.8V 2W SMBJ
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 1280456-SMBJ4736/TR13 | 287-SMBJ4736/TR13 | SMBJ4736/TR13-ND | SMBJ4736/TR13 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | 6.8V 2W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-214AA, SMB | Tape & Reel (TR) | SMBJ (DO-214AA); SMB | |
| VZ | 6.8 volts | 6.8 volts | ||
| ZZT | 4 ohms | 4 ohms | 4 ohms |