72.7V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE 45VWM 72.7VC DO214AA
TVS DIODE 45VWM 72.7VC DO214AA
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-SMBJ45CA/TR7TR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts |
| VC | 72.7 volts |