Vishay Precision Group Circuit Protection - TVS - Diodes SMBJ43CD-M3/H

Description
Win Source Part Number: 1296065-SMBJ43CD-M3/ H Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 750 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 43V Voltage - Breakdown (Min): 48.5V Voltage - Clamping (Max) @ Ipp: 68.5V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 8.76A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SMBJ43CD-M3/HGITR,SM BJ43CD-M3/HGICT,SMBJ 43CD-M3/HGIDKR,SMBJ4 3CD-M3/HTR,SMBJ43CD- M3/H Base Product Number: SMBJ43
Request a Quote Datasheet
Description
Win Source Part Number: 1296065-SMBJ43CD-M3/ H Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 750 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 43V Voltage - Breakdown (Min): 48.5V Voltage - Clamping (Max) @ Ipp: 68.5V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 8.76A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SMBJ43CD-M3/HGITR,SM BJ43CD-M3/HGICT,SMBJ 43CD-M3/HGIDKR,SMBJ4 3CD-M3/HTR,SMBJ43CD- M3/H Base Product Number: SMBJ43
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1296065-SMBJ43CD-M3/H - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1296065-SMBJ43CD-M3/H
Circuit Protection - TVS - Diodes 1296065-SMBJ43CD-M3/H
Win Source Part Number: 1296065-SMBJ43CD-M3/ H Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 750 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 43V Voltage - Breakdown (Min): 48.5V Voltage - Clamping (Max) @ Ipp: 68.5V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 8.76A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SMBJ43CD-M3/HGITR,SM BJ43CD-M3/HGICT,SMBJ 43CD-M3/HGIDKR,SMBJ4 3CD-M3/HTR,SMBJ43CD- M3/H Base Product Number: SMBJ43

Win Source Part Number: 1296065-SMBJ43CD-M3/H
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 750
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 43V
Voltage - Breakdown (Min): 48.5V
Voltage - Clamping (Max) @ Ipp: 68.5V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 8.76A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMBJ43CD-M3/HGITR,SMBJ43CD-M3/HGICT,SMBJ43CD-M3/HGIDKR,SMBJ43CD-M3/HTR,SMBJ43CD-M3/H
Base Product Number: SMBJ43

Buy Now Datasheet
TVS Diodes - SMBJ43CD-M3/HGICT-ND - DigiKey
Thief River Falls, MN, United States
68.5V Clamp 8.76A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

68.5V Clamp 8.76A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ43CD-M3/HGITR-ND - DigiKey
Thief River Falls, MN, United States
68.5V Clamp 8.76A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

68.5V Clamp 8.76A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ43CD-M3/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
68.5V Clamp 8.76A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

68.5V Clamp 8.76A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
600W 43V TVS Protection Diode - 144-SMBJ43CD-M3/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 43V TVS Protection Diode
144-SMBJ43CD-M3/H
600W 43V TVS Protection Diode 144-SMBJ43CD-M3/H
Trans Voltage Suppressor Diode, 600W, 43V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AA, SMBJ, 2 PIN Product overview: SMBJ43CD-M3/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 43V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 43V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ43CD-M3/H can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 600W, 43V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AA, SMBJ, 2 PIN Product overview: SMBJ43CD-M3/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 43V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 43V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ43CD-M3/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ43CD-M3/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ43CD-M3/H
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ43CD-M3/H
TVS DIODE 43VWM 68.5VC DO214AA

TVS DIODE 43VWM 68.5VC DO214AA

Supplier's Site
Tvs Diode, 600W, 43V, Bidir, Do-214Aa; Product Range Vishay - 14AC5143 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 43V, Bidir, Do-214Aa; Product Range Vishay
14AC5143
Tvs Diode, 600W, 43V, Bidir, Do-214Aa; Product Range Vishay 14AC5143
TVS DIODE, 600W, 43V, BIDIR, DO-214AA; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:43V; Clamping Voltage Vc Max:68.5V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown RoHS Compliant: Yes

TVS DIODE, 600W, 43V, BIDIR, DO-214AA; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:43V; Clamping Voltage Vc Max:68.5V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMBJ43CD-M3/H
TVS Diodes / ESD Suppressors SMBJ43CD-M3/H
TVS Diodes / ESD Suppressors 43V 600W Bidir TransZorb 3.5% Tol

TVS Diodes / ESD Suppressors 43V 600W Bidir TransZorb 3.5% Tol

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1296065-SMBJ43CD-M3/H SMBJ43CD-M3/HGICT-ND 144-SMBJ43CD-M3/H SMBJ43CD-M3/H 14AC5143 SMBJ43CD-M3/H
Product Name Circuit Protection - TVS - Diodes TVS Diodes 600W 43V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 600W, 43V, Bidir, Do-214Aa; Product Range Vishay TVS Diodes / ESD Suppressors
Package DO-214AA, SMB SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ) DO-214AA DO-214AA-2 (SMB)
Peak Pulse Power 600 watts 600 watts 600 watts
VC 68.5 volts 68.5 volts 68.5 volts 68.5 volts
VBR 48.5 volts 48.5 volts 48.5 volts
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data