72.7V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
72.7V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
72.7V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Win Source Part Number: 1299702-SMBJ45A-TP
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 45V
Voltage - Breakdown (Min): 50V
Voltage - Clamping (Max) @ Ipp: 72.7V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 8.3A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SMBJ45A-TPMSDKR,-SMB
Base Product Number: SMBJ45
TVS DIODE 45VWM 72.7VC DO214AA Product overview: SMBJ45A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ45A-TP can be used for catalog matching and distributor lookup.
TVS DIODE 45VWM 72.7VC DO214AA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ45A-TPMSCT-ND | 1299702-SMBJ45A-TP | 144-SMBJ45A-TP | SMBJ45A-TP |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SMB; DO-214AA, SMB | DO-214AA, SMB | Tape & Reel (TR) | SMB; DO-214AA (SMB) |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts |
| VC | 72.7 volts | 72.7 volts | 72.7 volts |