68.5V Clamp 8.76A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
68.5V Clamp 8.76A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
68.5V Clamp 8.76A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE, 600W, 43V, UNIDIR, DO-214AA; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Unidirectio
TVS DIODE 43VWM 68.5VC DO214AA
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ43D-M3/HGICT-ND | 14AC5144 | SMBJ43D-M3/H |
| Product Name | TVS Diodes | Tvs Diode, 600W, 43V, Unidir, Do-214Aa; Product Range Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | DO-214AA | SMB; DO-214AA (SMBJ) |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 68.5 volts | 68.5 volts | 68.5 volts |
| VBR | 48.5 volts | 48.5 volts |