69.4V Clamp 8.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
69.4V Clamp 8.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
69.4V Clamp 8.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE 43VWM 69.4VC SMB
TVS DIODE, 600W, 43V, DO-214AA, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Bidirection
TVS DIODE, 600W, 43V, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirection
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ43CABDKR-ND | SMBJ43CA | 67R0181 | 67R1660 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 600W, 43V, Do-214Aa, Full Reel; Product Range Bourns | Tvs Diode, 600W, 43V, Do-214Aa; Product Range Bourns |
| Configuration | Single | |||
| Package | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | SMB; DO-214AA (SMB) | SMB; DO-214AA (SMB) |
| Peak Pulse Power | 600 watts | 600 watts | ||
| VC | 69.4 volts | 69.4 volts | ||
| VBR | 47.8 volts | 47.8 volts | 47.8 volts |