Micro Commercial Components Corp. TVS Diodes SMBJ440A-TP

Description
713V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
713V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMBJ440A-TP-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMBJ440A-TP-ND
TVS Diodes SMBJ440A-TP-ND
713V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AA (SMB)

713V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1299622-SMBJ440A-TP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1299622-SMBJ440A-TP
Circuit Protection - TVS - Diodes 1299622-SMBJ440A-TP
Win Source Part Number: 1299622-SMBJ440A-TP Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 440V Voltage - Breakdown (Min): 492V Voltage - Clamping (Max) @ Ipp: 713V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 900mA Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Base Product Number: SMBJ440

Win Source Part Number: 1299622-SMBJ440A-TP
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 440V
Voltage - Breakdown (Min): 492V
Voltage - Clamping (Max) @ Ipp: 713V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 900mA
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Base Product Number: SMBJ440

Buy Now Datasheet
TVS Protection Diode - 144-SMBJ440A-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMBJ440A-TP
TVS Protection Diode 144-SMBJ440A-TP
TVS DIODE 440VWM 713VC DO214AA Product overview: SMBJ440A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ440A-TP can be used for catalog matching and distributor lookup.

TVS DIODE 440VWM 713VC DO214AA Product overview: SMBJ440A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ440A-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ440A-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ440A-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ440A-TP
TVS DIODE 440VWM 713VC DO214AA

TVS DIODE 440VWM 713VC DO214AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMBJ440A-TP-ND 1299622-SMBJ440A-TP 144-SMBJ440A-TP SMBJ440A-TP
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMB; DO-214AA, SMB DO-214AA, SMB Tape & Reel (TR) SMB; DO-214AA (SMB)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
VC 713 volts 713 volts 713 volts
Unlock Full Specs
to access all available technical data