Manufacturer: Diodes Incorporated
Win Source Part Number: 895756-SMBJ17CAQ-13-
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 27.6V Clamp 21.7A Ipp Tvs Diode Surface Mount SMB
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMBJ17
Categories: Circuit Protection
Case / Package: SMB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: SMBJ17CAQ-13-FDITR, SMBJ17CAQ-13-FDICT, SMBJ17CAQ-13-FDIDKR
27.6V Clamp 21.7A Ipp Tvs Diode Surface Mount SMB
27.6V Clamp 21.7A Ipp Tvs Diode Surface Mount SMB
27.6V Clamp 21.7A Ipp Tvs Diode Surface Mount SMB
TVS DIODE 17VWM 27.6VC SMB Product overview: SMBJ17CAQ-13-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ17CAQ-13-F can be used for catalog matching and distributor lookup.
TVS DIODE 17VWM 27.6VC SMB
TVS Diodes / ESD Suppressors 600W Transient Voltage Suppressor
TVS DIODE 17VWM 27.6VC SMB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 895756-SMBJ17CAQ-13-F | SMBJ17CAQ-13-FDITR-ND | 144-SMBJ17CAQ-13-F | SMBJ17CAQ-13-F | SMBJ17CAQ-13-F | SMBJ17CAQ-13-F |
| Product Name | TVS - TVS - Diodes - SMBJ17CAQ-13-F | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | TVS Diodes |
| Package | SMB; SMB | SMB; DO-214AA, SMB | Tape & Reel (TR) | SMB; SMB | SMB-2 | SMB; DO-214AA, SMB |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Configuration | Single | Single | ||||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | ||
| VC | 27.6 volts | 27.6 volts | 27.6 volts |