29.2V Clamp 20.55A Ipp Tvs Diode Surface Mount SMB
29.2V Clamp 20.55A Ipp Tvs Diode Surface Mount SMB
29.2V Clamp 20.55A Ipp Tvs Diode Surface Mount SMB
Transient Voltage Suppressor, TVS, SMBJ Series, Bidirectional, 18 V, DO-214AA, 2, 20 V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 478-7066-6-ND | 45W3847 |
| Product Name | TVS Diodes | Transient Voltage Suppressor, Tvs, Smbj Series, Bidirectional, 18 V, Do-214Aa, 2, 20 V Rohs Compliant Kyocera Avx |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | |
| VC | 29.2 volts |