Littelfuse, Inc. Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMBJ - SMBJ180 SMBJ180

Description
The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1 µA above 12 V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)
Request a Quote Datasheet
Description
The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1 µA above 12 V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMBJ - SMBJ180 - SMBJ180 - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMBJ - SMBJ180
SMBJ180
Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMBJ - SMBJ180 SMBJ180
The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1 µA above 12 V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)

The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1 µA above 12 V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)

Supplier's Site Datasheet
TVS Diodes - SMBJ180-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMBJ180-ND
TVS Diodes SMBJ180-ND
306.6V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

306.6V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Singapore, Singapore
600W 180V TVS Protection Diode
144-SMBJ180
600W 180V TVS Protection Diode 144-SMBJ180
TVS Diode, 600W, 180V Unidirectional, DO-214AA, SMT Product overview: SMBJ180 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 180V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 180V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ180 can be used for catalog matching and distributor lookup.

TVS Diode, 600W, 180V Unidirectional, DO-214AA, SMT Product overview: SMBJ180 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 180V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 180V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ180 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1300639-SMBJ180 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1300639-SMBJ180
Circuit Protection - TVS - Diodes 1300639-SMBJ180
Win Source Part Number: 1300639-SMBJ180 Category: Circuit Protection>TVS - Diodes Series: SMBJ Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 180V Voltage - Breakdown (Min): 190.35V Voltage - Clamping (Max) @ Ipp: 306.6V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 2.1A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: -SMBJ180 Product Status: Obsolete

Win Source Part Number: 1300639-SMBJ180
Category: Circuit Protection>TVS - Diodes
Series: SMBJ
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 180V
Voltage - Breakdown (Min): 190.35V
Voltage - Clamping (Max) @ Ipp: 306.6V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 2.1A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SMBJ180
Product Status: Obsolete

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ180 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ180
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ180
TVS DIODE 180VWM 306.6VC DO214AA

TVS DIODE 180VWM 306.6VC DO214AA

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMBJ180 SMBJ180-ND 144-SMBJ180 1300639-SMBJ180 SMBJ180
Product Name Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMBJ - SMBJ180 TVS Diodes 600W 180V TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS
VC 307 volts 307 volts 307 volts 307 volts
VBR 190 to 233 volts 190 volts 190 volts 190 volts
Configuration Single Single
Unlock Full Specs
to access all available technical data