32.2V Clamp 18.6A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
TVS 600W, STAND-OFF VOLTAGE = 18V, +/- 10%, UNI-DIR SMBJ (DO-214AA) ROHS COMPLIANT: YES
TVS DIODE 18VWM 32.2VC SMBJ
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ18E3/TR13-ND | 33AJ9337 | SMBJ18E3/TR13 |
| Product Name | TVS Diodes | Tvs 600W, Stand-Off Voltage = 18V, +/10%, Uni-Dir Smbj (Do-214Aa) Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; SMBJ (DO-214AA) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 32.2 volts | 32.2 volts |