Vishay Precision Group SMD 600W 170V TVS Protection Diode SMBJ170CA-E3/52

Description
600W Bidirectional TVS Diode, 170V, DO-214AA, SMD Product overview: SMBJ170CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 170V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 170V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ170CA-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600W Bidirectional TVS Diode, 170V, DO-214AA, SMD Product overview: SMBJ170CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 170V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 170V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ170CA-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 600W 170V TVS Protection Diode
144-SMBJ170CA-E3/52
SMD 600W 170V TVS Protection Diode 144-SMBJ170CA-E3/52
600W Bidirectional TVS Diode, 170V, DO-214AA, SMD Product overview: SMBJ170CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 170V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 170V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ170CA-E3/52 can be used for catalog matching and distributor lookup.

600W Bidirectional TVS Diode, 170V, DO-214AA, SMD Product overview: SMBJ170CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 170V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 170V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ170CA-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMBJ170CA-E3/52 - 1097746-SMBJ170CA-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMBJ170CA-E3/52
1097746-SMBJ170CA-E3/52
TVS - TVS - Diodes - SMBJ170CA-E3/52 1097746-SMBJ170CA-E3/52
Manufacturer: Vishay Win Source Part Number: 1097746-SMBJ170CA-E3 /52 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 170V Minimum Breakdown Voltage: 189V Max Clamping Voltage: 275V Peak Pulse Current(Ippm): 2.2A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 750

Manufacturer: Vishay
Win Source Part Number: 1097746-SMBJ170CA-E3/52
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 170V
Minimum Breakdown Voltage: 189V
Max Clamping Voltage: 275V
Peak Pulse Current(Ippm): 2.2A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 750

Buy Now Datasheet
TVS Diodes - SMBJ170CA-E3/52GICT-ND - DigiKey
Thief River Falls, MN, United States
275V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

275V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ170CA-E3/52GIDKR-ND - DigiKey
Thief River Falls, MN, United States
275V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

275V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ170CA-E3/52GITR-ND - DigiKey
Thief River Falls, MN, United States
275V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

275V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Tvs Diode, 600W, 170V, Do-214Aa, Full Reel; Product Range Vishay - 77K4544 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 170V, Do-214Aa, Full Reel; Product Range Vishay
77K4544
Tvs Diode, 600W, 170V, Do-214Aa, Full Reel; Product Range Vishay 77K4544
TVS DIODE, 600W, 170V, DO-214AA, FULL REEL; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:170V; Clamping Voltage Max:275V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins RoHS Compliant: Yes

TVS DIODE, 600W, 170V, DO-214AA, FULL REEL; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:170V; Clamping Voltage Max:275V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 600W, 170V, Do-214Aa; Product Range Vishay - 05R5771 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 170V, Do-214Aa; Product Range Vishay
05R5771
Tvs Diode, 600W, 170V, Do-214Aa; Product Range Vishay 05R5771
TVS DIODE, 600W, 170V, DO-214AA; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:170V; Clamping Voltage Max:275V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 600W, 170V, DO-214AA; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:170V; Clamping Voltage Max:275V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tvs Diode, Bidir, 170V, Do-214Aa-2 Rohs Compliant Vishay - 57AJ0562 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 170V, Do-214Aa-2 Rohs Compliant Vishay
57AJ0562
Tvs Diode, Bidir, 170V, Do-214Aa-2 Rohs Compliant Vishay 57AJ0562
TVS DIODE, BIDIR, 170V, DO-214AA-2 ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 170V, DO-214AA-2 ROHS COMPLIANT: YES

Supplier's Site
TVS DIODE 170VWM 275VC DO214AA

TVS DIODE 170VWM 275VC DO214AA

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ170CA-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ170CA-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ170CA-E3/52
TVS DIODE 170VWM 275VC DO214AA

TVS DIODE 170VWM 275VC DO214AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMBJ170CA-E3/52 1097746-SMBJ170CA-E3/52 SMBJ170CA-E3/52GICT-ND 77K4544 57AJ0562 SMBJ170CA-E3/52 SMBJ170CA-E3/52
Product Name SMD 600W 170V TVS Protection Diode TVS - TVS - Diodes - SMBJ170CA-E3/52 TVS Diodes Tvs Diode, 600W, 170V, Do-214Aa, Full Reel; Product Range Vishay Tvs Diode, Bidir, 170V, Do-214Aa-2 Rohs Compliant Vishay TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS
Package Tape and Reel SMB; DO-214AA (SMBJ) SMB; DO-214AA, SMB SMB; DO-214AA (SMB) SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data