Vishay Intertechnology, Inc. Circuit Protection - TVS - Diodes SMBJ188D-M3/I

Description
Win Source Part Number: 1295996-SMBJ188D-M3/ I Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,200 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 188V Voltage - Breakdown (Min): 212V Voltage - Clamping (Max) @ Ipp: 301V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 2.03A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SMBJ188D-M3/IGIDKR,S MBJ188D-M3/IGICT,SMB J188D-M3/I,SMBJ188D- M3/IGITR Base Product Number: SMBJ188
Request a Quote Datasheet
Description
Win Source Part Number: 1295996-SMBJ188D-M3/ I Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,200 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 188V Voltage - Breakdown (Min): 212V Voltage - Clamping (Max) @ Ipp: 301V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 2.03A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SMBJ188D-M3/IGIDKR,S MBJ188D-M3/IGICT,SMB J188D-M3/I,SMBJ188D- M3/IGITR Base Product Number: SMBJ188
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1295996-SMBJ188D-M3/I - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1295996-SMBJ188D-M3/I
Circuit Protection - TVS - Diodes 1295996-SMBJ188D-M3/I
Win Source Part Number: 1295996-SMBJ188D-M3/ I Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,200 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 188V Voltage - Breakdown (Min): 212V Voltage - Clamping (Max) @ Ipp: 301V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 2.03A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SMBJ188D-M3/IGIDKR,S MBJ188D-M3/IGICT,SMB J188D-M3/I,SMBJ188D- M3/IGITR Base Product Number: SMBJ188

Win Source Part Number: 1295996-SMBJ188D-M3/I
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,200
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 188V
Voltage - Breakdown (Min): 212V
Voltage - Clamping (Max) @ Ipp: 301V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 2.03A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMBJ188D-M3/IGIDKR,SMBJ188D-M3/IGICT,SMBJ188D-M3/I,SMBJ188D-M3/IGITR
Base Product Number: SMBJ188

Buy Now Datasheet
188V 600W TVS Protection Diode - 144-SMBJ188D-M3/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
188V 600W TVS Protection Diode
144-SMBJ188D-M3/I
188V 600W TVS Protection Diode 144-SMBJ188D-M3/I
TVS Diode Single Uni-Dir 188V 600W 2-Pin SMB T/R Product overview: SMBJ188D-M3/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 188V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 188V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ188D-M3/I can be used for catalog matching and distributor lookup.

TVS Diode Single Uni-Dir 188V 600W 2-Pin SMB T/R Product overview: SMBJ188D-M3/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 188V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 188V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ188D-M3/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMBJ188D-M3/IGIDKR-ND - DigiKey
Thief River Falls, MN, United States
301V Clamp 2.03A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

301V Clamp 2.03A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ188D-M3/IGITR-ND - DigiKey
Thief River Falls, MN, United States
301V Clamp 2.03A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

301V Clamp 2.03A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ188D-M3/IGICT-ND - DigiKey
Thief River Falls, MN, United States
301V Clamp 2.03A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

301V Clamp 2.03A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ188D-M3/I - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ188D-M3/I
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ188D-M3/I
TVS DIODE 188VWM 301VC DO214AA

TVS DIODE 188VWM 301VC DO214AA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1295996-SMBJ188D-M3/I 144-SMBJ188D-M3/I SMBJ188D-M3/IGIDKR-ND SMBJ188D-M3/I
Product Name Circuit Protection - TVS - Diodes 188V 600W TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-214AA, SMB Tape and Reel SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ)
Peak Pulse Power 600 watts 600 watts 600 watts
VC 301 volts 301 volts 301 volts
VBR 212 volts 212 volts 212 volts
Unlock Full Specs
to access all available technical data