27.6V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
27.6V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
27.6V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE, 600W, 17V, BIDIR, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirection
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ17CAFSCT-ND | 64AH8556 |
| Product Name | TVS Diodes | Tvs Diode, 600W, 17V, Bidir, Do-214Aa; Product Range Taiwan Semiconductor |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | DO-214AA |
| Peak Pulse Power | 600 watts | |
| VC | 27.6 volts | 27.6 volts |
| VBR | 18.9 volts |