Vishay Precision Group 600W 170V TVS Protection Diode SMBJ170D-M3/H

Description
Trans Voltage Suppressor Diode, 600W, 170V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA, SMBJ, 2 PIN Product overview: SMBJ170D-M3/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 170V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 170V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ170D-M3/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 600W, 170V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA, SMBJ, 2 PIN Product overview: SMBJ170D-M3/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 170V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 170V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ170D-M3/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W 170V TVS Protection Diode - 144-SMBJ170D-M3/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 170V TVS Protection Diode
144-SMBJ170D-M3/H
600W 170V TVS Protection Diode 144-SMBJ170D-M3/H
Trans Voltage Suppressor Diode, 600W, 170V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA, SMBJ, 2 PIN Product overview: SMBJ170D-M3/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 170V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 170V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ170D-M3/H can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 600W, 170V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA, SMBJ, 2 PIN Product overview: SMBJ170D-M3/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 170V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 170V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ170D-M3/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1296001-SMBJ170D-M3/H - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1296001-SMBJ170D-M3/H
Circuit Protection - TVS - Diodes 1296001-SMBJ170D-M3/H
Win Source Part Number: 1296001-SMBJ170D-M3/ H Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 750 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 170V Voltage - Breakdown (Min): 192V Voltage - Clamping (Max) @ Ipp: 270V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 2.23A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SMBJ170D-M3/HGIDKR,1 12-SMBJ170D-M3/HDKR, 112-SMBJ170D-M3/HTR, SMBJ170D-M3/HGIDKR,S MBJ170D-M3/HGICT,SMB J170D-M3/HGITR,SMBJ1 70D-M3/HGITR,SMBJ170 D-M3/HGICT,112-SMBJ1 70D-M3/HCT Base Product Number: SMBJ170

Win Source Part Number: 1296001-SMBJ170D-M3/H
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 750
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 170V
Voltage - Breakdown (Min): 192V
Voltage - Clamping (Max) @ Ipp: 270V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 2.23A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMBJ170D-M3/HGIDKR,112-SMBJ170D-M3/HDKR,112-SMBJ170D-M3/HTR,SMBJ170D-M3/HGIDKR,SMBJ170D-M3/HGICT,SMBJ170D-M3/HGITR,SMBJ170D-M3/HGITR,SMBJ170D-M3/HGICT,112-SMBJ170D-M3/HCT
Base Product Number: SMBJ170

Buy Now Datasheet
TVS Diodes - 112-SMBJ170D-M3/HTR-ND - DigiKey
Thief River Falls, MN, United States
270V Clamp 2.23A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

270V Clamp 2.23A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - 112-SMBJ170D-M3/HDKR-ND - DigiKey
Thief River Falls, MN, United States
270V Clamp 2.23A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

270V Clamp 2.23A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - 112-SMBJ170D-M3/HCT-ND - DigiKey
Thief River Falls, MN, United States
270V Clamp 2.23A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

270V Clamp 2.23A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Tvs Diode, 600W, 170V, Unidir, Do-214Aa; Product Range Vishay - 14AC5125 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 170V, Unidir, Do-214Aa; Product Range Vishay
14AC5125
Tvs Diode, 600W, 170V, Unidir, Do-214Aa; Product Range Vishay 14AC5125
TVS DIODE, 600W, 170V, UNIDIR, DO-214AA; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:170V; Clamping Voltage Vc Max:270V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown RoHS Compliant: Yes

TVS DIODE, 600W, 170V, UNIDIR, DO-214AA; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:170V; Clamping Voltage Vc Max:270V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ170D-M3/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ170D-M3/H
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ170D-M3/H
TVS DIODE 170VWM 270VC DO214AA

TVS DIODE 170VWM 270VC DO214AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMBJ170D-M3/H 1296001-SMBJ170D-M3/H 112-SMBJ170D-M3/HTR-ND 14AC5125 SMBJ170D-M3/H
Product Name 600W 170V TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Tvs Diode, 600W, 170V, Unidir, Do-214Aa; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package DO-214AA, SMB SMB; DO-214AA, SMB DO-214AA SMB; DO-214AA (SMBJ)
Peak Pulse Power 600 watts 600 watts 600 watts
Unlock Full Specs
to access all available technical data