29.2V Clamp 20.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
29.2V Clamp 20.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
29.2V Clamp 20.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE, BIDIR, 18V, DO-214AA-2 ROHS COMPLIANT: YES
600W,22V 5%,UNIDIR,SMB TVS ROHS COMPLIANT: YES
TVS DIODE 18VWM 29.2VC DO214AA
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ18CA-E3/5BGITR-ND | 57AJ0563 | SMBJ18CA-E3/5B |
| Product Name | TVS Diodes | Tvs Diode, Bidir, 18V, Do-214Aa-2 Rohs Compliant Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 29.2 volts | 29.2 volts |