27.6V Clamp 21.8A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
27.6V Clamp 21.8A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
27.6V Clamp 21.8A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
DIODE; Breakdown Voltage Range:18.9V to 21.7V; Diode Case Style:DO-214AA; No. of Pins:2; Peak Pulse Current Ippm:50A; Power Dissipation Pd:600W; Reverse Stand-Off Voltage Vrwm:17V; TVS Polarity:Bidirection
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMBJ17CABDKR-ND | 67R0157 |
| Product Name | TVS Diodes | Diode; Breakdown Voltage Range Bourns |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | |
| VC | 27.6 volts | |
| VBR | 18.9 volts |