Littelfuse, Inc. 600W Surface Mount TVS Diode SMBJ180CA

Description
The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 12V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)
Request a Quote Datasheet
Description
The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 12V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W Surface Mount TVS Diode - SMBJ180CA - Littelfuse, Inc.
Rosemont, IL, United States
600W Surface Mount TVS Diode
SMBJ180CA
600W Surface Mount TVS Diode SMBJ180CA
The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 12V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)

The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 12V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)

Supplier's Site Datasheet
TVS Diodes - 552276 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
552276
TVS Diodes 552276
TVS Surf Mt DO214AA SMBJ180CA

TVS Surf Mt DO214AA SMBJ180CA

Supplier's Site
TVS - TVS - Diodes - SMBJ180CA - 1097752-SMBJ180CA - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMBJ180CA
1097752-SMBJ180CA
TVS - TVS - Diodes - SMBJ180CA 1097752-SMBJ180CA
Manufacturer: Littelfuse Inc. Win Source Part Number: 1097752-SMBJ180CA Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 180V Minimum Breakdown Voltage: 201V Max Clamping Voltage: 292V Peak Pulse Current(Ippm): 2.1A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1097752-SMBJ180CA
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 180V
Minimum Breakdown Voltage: 201V
Max Clamping Voltage: 292V
Peak Pulse Current(Ippm): 2.1A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - SMBJ180CALFDKR-ND - DigiKey
Thief River Falls, MN, United States
292V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

292V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ180CALFCT-ND - DigiKey
Thief River Falls, MN, United States
292V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

292V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ180CALFTR-ND - DigiKey
Thief River Falls, MN, United States
292V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

292V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ180CA - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMBJ180CA
TVS Diodes SMBJ180CA
TVS DIODE 180VWM 292VC DO214AA

TVS DIODE 180VWM 292VC DO214AA

Supplier's Site Datasheet
TVS DIODE 180V 292V DO214AA - 461-SMBJ180CA - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 180V 292V DO214AA
461-SMBJ180CA
TVS DIODE 180V 292V DO214AA 461-SMBJ180CA
TVS DIODE 180V 292V DO214AA

TVS DIODE 180V 292V DO214AA

Supplier's Site
Tvs Diode, Bidir, 180V, Do-214Aa Rohs Compliant Littelfuse - 29AK7767 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 180V, Do-214Aa Rohs Compliant Littelfuse
29AK7767
Tvs Diode, Bidir, 180V, Do-214Aa Rohs Compliant Littelfuse 29AK7767
TVS DIODE, BIDIR, 180V, DO-214AA ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 180V, DO-214AA ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. Win Source Electronics DigiKey ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMBJ180CA 552276 1097752-SMBJ180CA SMBJ180CALFDKR-ND SMBJ180CA 461-SMBJ180CA 29AK7767
Product Name 600W Surface Mount TVS Diode TVS Diodes TVS - TVS - Diodes - SMBJ180CA TVS Diodes TVS Diodes TVS DIODE 180V 292V DO214AA Tvs Diode, Bidir, 180V, Do-214Aa Rohs Compliant Littelfuse
RoHS Compliant RoHS RoHS RoHS RoHS
VC 292 volts 292 volts 292 volts 292 volts 292 volts
VBR 201 to 222 volts 201 volts 201 volts 201 volts 201 volts
Package DO-201; DO-201 SMB; DO-214AA (SMBJ) SMB; DO-214AA, SMB SMB; DO-214AA, SMB SMB; DO-214AA, SMB
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data