Vishay Intertechnology, Inc. Circuit Protection - TVS - Diodes SMBJ188CAHE3_A/H

Description
Win Source Part Number: 1297829-SMBJ188CAHE3 _A/H Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 750 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 188V Voltage - Breakdown (Min): 209V Voltage - Clamping (Max) @ Ipp: 328V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 2A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMBJ188
Request a Quote Datasheet
Description
Win Source Part Number: 1297829-SMBJ188CAHE3 _A/H Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 750 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 188V Voltage - Breakdown (Min): 209V Voltage - Clamping (Max) @ Ipp: 328V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 2A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMBJ188
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1297829-SMBJ188CAHE3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1297829-SMBJ188CAHE3_A/H
Circuit Protection - TVS - Diodes 1297829-SMBJ188CAHE3_A/H
Win Source Part Number: 1297829-SMBJ188CAHE3 _A/H Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 750 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 188V Voltage - Breakdown (Min): 209V Voltage - Clamping (Max) @ Ipp: 328V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 2A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMBJ188

Win Source Part Number: 1297829-SMBJ188CAHE3_A/H
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 750
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 188V
Voltage - Breakdown (Min): 209V
Voltage - Clamping (Max) @ Ipp: 328V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 2A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMBJ188

Buy Now Datasheet
TVS Protection Diode - 144-SMBJ188CAHE3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMBJ188CAHE3_A/H
TVS Protection Diode 144-SMBJ188CAHE3_A/H
TVS DIODE 188VWM 328VC DO214AA Product overview: SMBJ188CAHE3_A/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ188CAHE3_A/H can be used for catalog matching and distributor lookup.

TVS DIODE 188VWM 328VC DO214AA Product overview: SMBJ188CAHE3_A/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ188CAHE3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMBJ188CAHE3_A/H-ND - DigiKey
Thief River Falls, MN, United States
328V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

328V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ188CAHE3_A/H - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ188CAHE3_A/H
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ188CAHE3_A/H
TVS DIODE 188VWM 328VC DO214AA

TVS DIODE 188VWM 328VC DO214AA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1297829-SMBJ188CAHE3_A/H 144-SMBJ188CAHE3_A/H SMBJ188CAHE3_A/H-ND SMBJ188CAHE3_A/H
Product Name Circuit Protection - TVS - Diodes TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-214AA, SMB Tape & Reel (TR) SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
VC 328 volts 328 volts 328 volts
VBR 209 volts 209 volts 209 volts
Unlock Full Specs
to access all available technical data