The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 12V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)
29.2V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
29.2V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
29.2V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Diode TVS Bi-Directional 18V 600W SMB
Diode TVS Bi-Directional 18V 600W SMB
TVS DIODE 18VWM 29.2VC DO214AA
TVS DIODE, 600W, 18V, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirection
TVS DIODE, 600W, 18V, DO-214AA, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Bidirection
TVS DIODE, 600W, 18V, BIDIR, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirection
Transient Voltage Suppressor, TVS, SMBJ Series, Bidirectional, 18 V, DO-214AA, 2, 20 V RoHS Compliant: Yes
20.6A 600W 29.2V 20V Bi-Directional 18V SMB(DO-214AA) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 18VWM 29.2VC DO214AA
TVS Diodes / ESD Suppressors 600W 18V 5% Bi-Directional
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ18CA | SMBJ18CALFCT-ND | 7645593P | 1659842 | SMBJ18CA | 48F5910 | 28X4421 | 64AH8562 | 34X2827 | SMBJ18CA | SMBJ18CA | SMBJ18CA |
| Product Name | 600W Surface Mount TVS Diode | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes | Tvs Diode, 600W, 18V, Do-214Aa; Product Range Littelfuse | Tvs Diode, 600W, 18V, Do-214Aa, Full Reel; Product Range Littelfuse | Tvs Diode, 600W, 18V, Bidir, Do-214Aa; Product Range Littelfuse | Transient Voltage Suppressor, Tvs, Smbj Series, Bidirectional, 18 V, Do-214Aa, 2, 20 V Rohs Compliant Littelfuse | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| VC | 29.2 volts | 29.2 volts | 29.2 volts | 29.2 volts | 29.2 volts | 29.2 volts | 29.2 volts | 29.2 volts | ||||
| VBR | 20 to 22.1 volts | 20 volts | 20 volts | 20 to ? volts | 20 to ? volts | 20 volts | 20 volts | |||||
| Configuration | Single | Single | Single | |||||||||
| Package | SMB; DO-214AA, SMB | DO-214 | Do-214aa (smb) | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | SMB; DO-214AA (SMB) | DO-214AA | SMB | SMB; DO-214AA (SMBJ) | DO-214AA-2 (SMB) |