Vishay Precision Group TVS Diodes SMBJ17A-E3/52

Description
27.6V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet
Description
27.6V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMBJ17A-E3/52GITR-ND - DigiKey
Thief River Falls, MN, United States
27.6V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

27.6V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ17A-E3/52GICT-ND - DigiKey
Thief River Falls, MN, United States
27.6V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

27.6V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ17A-E3/52GIDKR-ND - DigiKey
Thief River Falls, MN, United States
27.6V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

27.6V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - 8193706 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8193706
TVS Diodes 8193706
Diode TVS Single Uni-Dir 17V 600W

Diode TVS Single Uni-Dir 17V 600W

Supplier's Site
TVS Diodes - 8193706P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8193706P
TVS Diodes 8193706P
Diode TVS Single Uni-Dir 17V 600W

Diode TVS Single Uni-Dir 17V 600W

Supplier's Site
Singapore, Singapore
SMD 600W 17V TVS Protection Diode
144-SMBJ17A-E3/52
SMD 600W 17V TVS Protection Diode 144-SMBJ17A-E3/52
600W TVS Diode, Unidirectional, 17V, DO-214AA, SMD Product overview: SMBJ17A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 17V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 17V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ17A-E3/52 can be used for catalog matching and distributor lookup.

600W TVS Diode, Unidirectional, 17V, DO-214AA, SMD Product overview: SMBJ17A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 17V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 17V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ17A-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes SMBJ17A-E3/52
TVS DIODE 17VWM 27.6VC DO214AA

TVS DIODE 17VWM 27.6VC DO214AA

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ17A-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ17A-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ17A-E3/52
TVS DIODE 17VWM 27.6VC DO214AA

TVS DIODE 17VWM 27.6VC DO214AA

Supplier's Site
21.7A 600W 27.6V 18.9V 17V DO-214AA(SMBJ) TVS ROHS - 17930-SMBJ17A-E3/52 - Utmel Electronic Limited
Hong Kong, China
21.7A 600W 27.6V 18.9V 17V DO-214AA(SMBJ) TVS ROHS
17930-SMBJ17A-E3/52
21.7A 600W 27.6V 18.9V 17V DO-214AA(SMBJ) TVS ROHS 17930-SMBJ17A-E3/52
21.7A 600W 27.6V 18.9V 17V DO-214AA(SMBJ) TVS ROHS

21.7A 600W 27.6V 18.9V 17V DO-214AA(SMBJ) TVS ROHS

Supplier's Site
Tvs Diode, 600W, 17V, Do-214Aa; Product Range Vishay - 77K4510 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 17V, Do-214Aa; Product Range Vishay
77K4510
Tvs Diode, 600W, 17V, Do-214Aa; Product Range Vishay 77K4510
TVS DIODE, 600W, 17V, DO-214AA; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:17V; Clamping Voltage Max:27.6V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 600W, 17V, DO-214AA; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:17V; Clamping Voltage Max:27.6V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 600W, 17V, Do-214Aa; Product Range Vishay - 05R5769 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 17V, Do-214Aa; Product Range Vishay
05R5769
Tvs Diode, 600W, 17V, Do-214Aa; Product Range Vishay 05R5769
TVS DIODE, 600W, 17V, DO-214AA; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:17V; Clamping Voltage Max:27.6V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

TVS DIODE, 600W, 17V, DO-214AA; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:17V; Clamping Voltage Max:27.6V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
Tvs Diode, Unidir, 17V, Do-214Aa-2 Rohs Compliant Vishay - 57AJ0560 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 17V, Do-214Aa-2 Rohs Compliant Vishay
57AJ0560
Tvs Diode, Unidir, 17V, Do-214Aa-2 Rohs Compliant Vishay 57AJ0560
TVS DIODE, UNIDIR, 17V, DO-214AA-2 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 17V, DO-214AA-2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMBJ17A-E3/52GITR-ND 8193706 8193706P 144-SMBJ17A-E3/52 SMBJ17A-E3/52 SMBJ17A-E3/52 17930-SMBJ17A-E3/52 77K4510 57AJ0560
Product Name TVS Diodes TVS Diodes TVS Diodes SMD 600W 17V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 21.7A 600W 27.6V 18.9V 17V DO-214AA(SMBJ) TVS ROHS Tvs Diode, 600W, 17V, Do-214Aa; Product Range Vishay Tvs Diode, Unidir, 17V, Do-214Aa-2 Rohs Compliant Vishay
Configuration Single Single Single Single
Package SMB; DO-214AA, SMB Do-214aa (smb) SMB; DO-214AA (SMB) Tape and Reel SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ) SMB; DO-214AA (SMB)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
VC 27.6 volts 27.6 volts 27.6 volts
VBR 18.9 volts 18.9 volts 18.9 volts
Unlock Full Specs
to access all available technical data