Vishay Intertechnology, Inc. TVS Diodes SMBJ16HE3/5B

Description
28.8V Clamp 20.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet
Description
28.8V Clamp 20.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMBJ16HE3/5B-ND - DigiKey
Thief River Falls, MN, United States
28.8V Clamp 20.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

28.8V Clamp 20.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1296703-SMBJ16HE3/5B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1296703-SMBJ16HE3/5B
Circuit Protection - TVS - Diodes 1296703-SMBJ16HE3/5B
Win Source Part Number: 1296703-SMBJ16HE3/5B Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 3,200 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 16V Voltage - Breakdown (Min): 17.8V Voltage - Clamping (Max) @ Ipp: 28.8V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 20.8A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMBJ16 Product Status: Obsolete

Win Source Part Number: 1296703-SMBJ16HE3/5B
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 3,200
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 16V
Voltage - Breakdown (Min): 17.8V
Voltage - Clamping (Max) @ Ipp: 28.8V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 20.8A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMBJ16
Product Status: Obsolete

Buy Now Datasheet
TVS Protection Diode - 144-SMBJ16HE3/5B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMBJ16HE3/5B
TVS Protection Diode 144-SMBJ16HE3/5B
TVS DIODE 16VWM 28.8VC DO214AA Product overview: SMBJ16HE3/5B from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ16HE3/5B can be used for catalog matching and distributor lookup.

TVS DIODE 16VWM 28.8VC DO214AA Product overview: SMBJ16HE3/5B from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ16HE3/5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMBJ16HE3/5B-ND 1296703-SMBJ16HE3/5B 144-SMBJ16HE3/5B
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode
Configuration Single Single
Package SMB; DO-214AA, SMB DO-214AA, SMB Tape & Reel (TR)
Peak Pulse Power 600 watts 600 watts 600 watts
VC 28.8 volts 28.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 2139281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
Direction Unidirectional
RoHS Compliant RoHS
View Details
Power TVS Modules - 60KS200CH1 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details
400 W Transient Voltage Suppressor - P4SMA160CAJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1001-1 SOD1001-1
Tj 150 C (302 F)
View Details
TVS - TVS - Diodes - DS9503P - 869655-DS9503P - Win Source Electronics
Specs
Package 20-PDIP
Tj -40 to 85 C (-40 to 185 F)
View Details