Diode TVS Single Uni-Dir 18V 600W SMB
Diode TVS Single Uni-Dir 18V 600W SMB
29.2V Clamp 21.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
29.2V Clamp 21.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
29.2V Clamp 21.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
18V Unidirectional TVS Diode, 600W Peak Pulse, SMB Package Product overview: SMBJ18A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 18V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 18V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ18A-TR can be used for catalog matching and distributor lookup.
TVS DIODE 18VWM 29.2VC SMB
TVS DIODE 18VWM 29.2VC SMB
Transient Voltage Suppressor, TVS, Transil SMBJ Series, Unidirectional, 18 V, DO-214AA, 2, 20 V RoHS Compliant: Yes
Transient Voltage Suppressor, Unidirectional, 18 V, DO-214AA, 2, 20 V RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 7147178P | 1657402 | 497-3139-6-ND | 144-SMBJ18A-TR | SMBJ18A-TR | SMBJ18A-TR | 04X6790 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | 18V 600W TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppressor, Tvs, Transil Smbj Series, Unidirectional, 18 V, Do-214Aa, 2, 20 V Rohs Compliant Stmicroelectronics |
| Configuration | Single | Single | Single | Single | |||
| Direction | Unidirectional | Unidirectional | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Package | DO-214 | Do-214aa (smb) | SMB; DO-214AA, SMB | Tape and Reel | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | |
| Pin Count | 2 | 2 |