600W, 21V, 10%, BIDIRECTIONAL, T Product overview: SMBJ17C from Taiwan Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 21V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 21V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ17C can be used for catalog matching and distributor lookup.
TVS DIODE 17VWM 30.5VC DO214AA
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMBJ17C | 1801-SMBJ17CTR-ND |
| Product Name | 600W 21V TVS Protection Diode | TVS Diodes |
| Configuration | Single | Single |
| RoHS Compliant | RoHS | |
| Package | Tape & Reel (TR) | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts | 600 watts |