Manufacturer: Microchip Technology
Win Source Part Number: 895764-SMBJ200AE3/TR
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: - Clamp - Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMBJ200
Categories: Circuit Protection
Case / Package: SMBJ (DO-214AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
TVS DIODE 200VWM SMBJ Product overview: SMBJ200AE3/TR13 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ200AE3/TR13 can be used for catalog matching and distributor lookup.
Clamp Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
TVS DIODE 200VWM SMBJ
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 895764-SMBJ200AE3/TR13 | 144-SMBJ200AE3/TR13 | SMBJ200AE3/TR13-ND | SMBJ200AE3/TR13 |
| Product Name | TVS - TVS - Diodes - SMBJ200AE3/TR13 | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SMB; SMBJ (DO-214AA) | Tape & Reel (TR) | SMB; DO-214AA, SMB | SMB; SMBJ (DO-214AA) |