Manufacturer: Micro Commercial Co
Win Source Part Number: 803039-SMBJ200A-TP
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 200V
Voltage - Breakdown (Min): 224V
Current - Peak Pulse (10/1000μs): 1.9A
Power - Peak Pulse: 600W
Power Line Protection: No
Supplier Device Package: DO-214AA (SMB)
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: DO-214AA, SMB
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 324V
TVS DIODE 200VWM 324VC DO214AA Product overview: SMBJ200A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ200A-TP can be used for catalog matching and distributor lookup.
324V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
324V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
324V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE 200VWM 324VC DO214AA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 803039-SMBJ200A-TP | 144-SMBJ200A-TP | SMBJ200A-TPMSDKR-ND | SMBJ200A-TP |
| Product Name | TVS - TVS - Diodes - SMBJ200A-TP | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts |
| VC | 324 volts | 324 volts | 324 volts | |
| VBR | 224 volts | 224 volts | 224 volts | |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |