29.2V Clamp 20.5A Ipp Tvs Diode Surface Mount SMB
29.2V Clamp 20.5A Ipp Tvs Diode Surface Mount SMB
29.2V Clamp 20.5A Ipp Tvs Diode Surface Mount SMB
TVS Diodes / ESD Suppressors 600W Transient Voltage Suppressor
TVS DIODE 18VWM 29.2VC SMB
TVS DIODE, BIDIR, 18V, SMB ROHS COMPLIANT: YES
TVS DIODE 18VWM 29.2VC SMB
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ18CAQ-13-FDIDKR-ND | SMBJ18CAQ-13-F | SMBJ18CAQ-13-F | 29AK7766 | SMBJ18CAQ-13-F |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors | TVS Diodes | Tvs Diode, Bidir, 18V, Smb Rohs Compliant Diodes Inc. | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||||
| Package | SMB; DO-214AA, SMB | SMB-2 | SMB; DO-214AA, SMB | SMB; SMB | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | ||
| VC | 29.2 volts | 29.2 volts | 29.2 volts | ||
| VBR | 20 volts | 20 volts | 20 volts |