Manufacturer: Micro Commercial Co
Win Source Part Number: 934162-SMBJ17CA-TP
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 27.6V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMBJ17
Categories: Circuit Protection
Case / Package: DO-214AA (SMB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SMBJ17CATP, -SMBJ17CA-TPMSCT, SMBJ17CA-TPMSCT, -SMBJ17CA-TPMSTR, -SMBJ17CA-TPMSDKR, SMBJ17CA-TPMSDKR, SMBJ17CA-TPMSTR
TVS DIODE 17VWM 27.6VC DO214AA Product overview: SMBJ17CA-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ17CA-TP can be used for catalog matching and distributor lookup.
27.6V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
27.6V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
27.6V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE 17VWM 27.6VC DO214AA
TVS DIODE 17VWM 27.6VC DO214AA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 934162-SMBJ17CA-TP | 144-SMBJ17CA-TP | SMBJ17CA-TPMSCT-ND | SMBJ17CA-TP | SMBJ17CA-TP |
| Product Name | TVS - TVS - Diodes - SMBJ17CA-TP | TVS Protection Diode | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SMB; DO-214AA (SMB) | Tape & Reel (TR) | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | ||||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts |