27.6V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
27.6V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
27.6V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
600W Bidirectional TVS Diode, 17V Reverse Standoff, SMB Package Product overview: SMBJ17CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 17V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 17V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ17CA-E3/52 can be used for catalog matching and distributor lookup.
TVS DIODE 17VWM 27.6VC DO214AA
TVS DIODE, 600W, 17V, DO-214AA; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Bidirection
TVS DIODE, BIDIR, 17V, DO-214AA-2 ROHS COMPLIANT: YES
TVS DIODE 17VWM 27.6VC DO214AA
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ17CA-E3/52GICT-ND | 144-SMBJ17CA-E3/52 | SMBJ17CA-E3/52 | 77K4521 | 57AJ0561 | SMBJ17CA-E3/52 |
| Product Name | TVS Diodes | 600W 17V TVS Protection Diode | TVS Diodes | Tvs Diode, 600W, 17V, Do-214Aa; Product Range Vishay | Tvs Diode, Bidir, 17V, Do-214Aa-2 Rohs Compliant Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| Package | SMB; DO-214AA, SMB | Tape and Reel | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | SMB; DO-214AA (SMBJ) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | ||
| VC | 27.6 volts | 27.6 volts | 27.6 volts | |||
| VBR | 18.9 volts | 18.9 volts | 18.9 volts |