TVS DIODE 180VWM 292VC DO214AA
292V Clamp 2.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE 180VWM 292VC DO214AA
TVS DIODE, 600W, 180V, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirection
TVS DIODE 180VWM 292VC SMB
TVS Diodes / ESD Suppressors 180volts 1uA 2.1 Amps Bi-Dir
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-SMBJ180CADKR-ND | 53Y0019 | SMBJ180CA | SMBJ180CA |
| Product Name | TVS Diodes | Tvs Diode, 600W, 180V, Do-214Aa; Product Range Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | |||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | SMB; SMB (DO-214AA) | DO-214AA-2 (SMB) |
| Peak Pulse Power | 600 watts | 600 watts | ||
| VC | 292 volts | 292 volts | ||
| VBR | 201 volts | 201 volts | 201 volts |