Vishay Intertechnology, Inc. TVS Diodes SMBJ17CD-M3/H

Description
27.2V Clamp 22.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet
Description
27.2V Clamp 22.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMBJ17CD-M3/HGITR-ND - DigiKey
Thief River Falls, MN, United States
27.2V Clamp 22.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

27.2V Clamp 22.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
600W 17V TVS Protection Diode - 144-SMBJ17CD-M3/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 17V TVS Protection Diode
144-SMBJ17CD-M3/H
600W 17V TVS Protection Diode 144-SMBJ17CD-M3/H
Trans Voltage Suppressor Diode, 600W, 17V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AA, SMBJ, 2 PIN Product overview: SMBJ17CD-M3/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 17V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 17V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ17CD-M3/H can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 600W, 17V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AA, SMBJ, 2 PIN Product overview: SMBJ17CD-M3/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 17V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 17V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ17CD-M3/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1296097-SMBJ17CD-M3/H - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1296097-SMBJ17CD-M3/H
Circuit Protection - TVS - Diodes 1296097-SMBJ17CD-M3/H
Win Source Part Number: 1296097-SMBJ17CD-M3/ H Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 750 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 17V Voltage - Breakdown (Min): 19.2V Voltage - Clamping (Max) @ Ipp: 27.2V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 22.1A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SMBJ17CD-M3/HGICT,SM BJ17CD-M3/HGITR,SMBJ 17CD-M3/HGIDKR Base Product Number: SMBJ17

Win Source Part Number: 1296097-SMBJ17CD-M3/H
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 750
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 17V
Voltage - Breakdown (Min): 19.2V
Voltage - Clamping (Max) @ Ipp: 27.2V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 22.1A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMBJ17CD-M3/HGICT,SMBJ17CD-M3/HGITR,SMBJ17CD-M3/HGIDKR
Base Product Number: SMBJ17

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ17CD-M3/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ17CD-M3/H
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ17CD-M3/H
TVS DIODE 17VWM 27.2VC DO214AA

TVS DIODE 17VWM 27.2VC DO214AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMBJ17CD-M3/HGITR-ND 144-SMBJ17CD-M3/H 1296097-SMBJ17CD-M3/H SMBJ17CD-M3/H
Product Name TVS Diodes 600W 17V TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMB; DO-214AA, SMB DO-214AA, SMB SMB; DO-214AA (SMBJ)
Peak Pulse Power 600 watts 600 watts 600 watts
VC 27.2 volts 27.2 volts 27.2 volts
Unlock Full Specs
to access all available technical data